Vishay Intertechnology, Inc. Through Hole Resistors CMF5516M200FKBF

Description
16.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516M200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516M200FKBF-ND
Through Hole Resistors CMF5516M200FKBF-ND
16.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2M OHM 1/2W 1% AXIAL - CMF5516M200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2M OHM 1/2W 1% AXIAL
CMF5516M200FKBF
RES 16.2M OHM 1/2W 1% AXIAL CMF5516M200FKBF
RES 16.2Mohm 1/2W 1% AXIAL

RES 16.2Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,16.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9037 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9037
Resistor,metal Film,16.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9037
Resistor,Metal Film,16.2MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.2MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516M200FKBF-ND CMF5516M200FKBF 40C9037
Product Name Through Hole Resistors RES 16.2M OHM 1/2W 1% AXIAL Resistor,metal Film,16.2Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details