Vishay Intertechnology, Inc. RES 16.9M OHM 1/2W 1% AXIAL CMF5516M900FKEB

Description
RES 16.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9M OHM 1/2W 1% AXIAL - CMF5516M900FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9M OHM 1/2W 1% AXIAL
CMF5516M900FKEB
RES 16.9M OHM 1/2W 1% AXIAL CMF5516M900FKEB
RES 16.9Mohm 1/2W 1% AXIAL

RES 16.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516M900FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516M900FKEB-ND
Through Hole Resistors CMF5516M900FKEB-ND
16.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.9M 1% T-1 Eb E3 Vishay - 68P2006 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9M 1% T-1 Eb E3 Vishay
68P2006
Cmf-55 16.9M 1% T-1 Eb E3 Vishay 68P2006
CMF-55 16.9M 1% T-1 EB e3

CMF-55 16.9M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516M900FKEB CMF5516M900FKEB-ND 68P2006
Product Name RES 16.9M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16.9M 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614966-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
2 suppliers
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details