Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K500FHEA

Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500FHEA-ND
Through Hole Resistors CMF5516K500FHEA-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5516K500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5516K500FHEA
Metal Film Resistors - CMF5516K500FHEA
Metal Film Resistors - Through Hole 1/4watt 16.5Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 16.5Kohms 1%

Supplier's Site
Cmf-55 16.5K 1% T-2 Ea E3 Vishay - 68P1957 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K 1% T-2 Ea E3 Vishay
68P1957
Cmf-55 16.5K 1% T-2 Ea E3 Vishay 68P1957
CMF-55 16.5K 1% T-2 EA e3

CMF-55 16.5K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500FHEA-ND CMF5516K500FHEA 68P1957
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 16.5K 1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details