Vishay Intertechnology, Inc. Metal Film Resistors - CMF55174K80FKEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55174K80FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55174K80FKEB
Metal Film Resistors - CMF55174K80FKEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55174K80FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K80FKEB-ND
Through Hole Resistors CMF55174K80FKEB-ND
174.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 174.8K 1% T-1 Eb E3 Vishay - 48P6147 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174.8K 1% T-1 Eb E3 Vishay
48P6147
Cmf-55 174.8K 1% T-1 Eb E3 Vishay 48P6147
CMF-55 174.8K 1% T-1 EB e3

CMF-55 174.8K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K80FKEB CMF55174K80FKEB-ND 48P6147
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 174.8K 1% T-1 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers