Vishay Intertechnology, Inc. RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FEBF

Description
RES 16.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/2W 1% AXIAL - CMF5516K500FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 1% AXIAL
CMF5516K500FEBF
RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FEBF
RES 16.5Kohm 1/2W 1% AXIAL

RES 16.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K500FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500FEBF-ND
Through Hole Resistors CMF5516K500FEBF-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C8992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C8992
Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C8992
Resistor,Metal Film,165KOhms,250WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,165KOhms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500FEBF CMF5516K500FEBF-ND 40C8992
Product Name RES 16.5K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,165Kohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details