Vishay Intertechnology, Inc. Through Hole Resistors CMF5516R200FHEB

Description
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF16.2HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.2HFTR-ND
Through Hole Resistors CMF16.2HFTR-ND
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF16.2HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.2HFCT-ND
Through Hole Resistors CMF16.2HFCT-ND
16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.2 OHM 1/2W 1% AXIAL - CMF5516R200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/2W 1% AXIAL
CMF5516R200FHEB
RES 16.2 OHM 1/2W 1% AXIAL CMF5516R200FHEB
RES 16.2ohm 1/2W 1% AXIAL

RES 16.2ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 16.2 1% T-2 Eb E3 Vishay - 68P2016 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.2 1% T-2 Eb E3 Vishay
68P2016
Cmf-55 16.2 1% T-2 Eb E3 Vishay 68P2016
CMF-55 16.2 1% T-2 EB e3

CMF-55 16.2 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF16.2HFTR-ND CMF5516R200FHEB 68P2016
Product Name Through Hole Resistors RES 16.2 OHM 1/2W 1% AXIAL Cmf-55 16.2 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.2 ohms 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details