Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00DHR6

Description
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00DHR6-ND
Through Hole Resistors CMF55174K00DHR6-ND
174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55174K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55174K00DHR6
Metal Film Resistors - CMF55174K00DHR6
Metal Film Resistors - Through Hole 1/4watt 174Kohms .5%

Metal Film Resistors - Through Hole 1/4watt 174Kohms .5%

Supplier's Site
Resistor,metal Film,174Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9280 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9280
Resistor,metal Film,174Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9280
Resistor,Metal Film,174KOhms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,174KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00DHR6-ND CMF55174K00DHR6 40C9280
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,174Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details