Vishay Intertechnology, Inc. RES 16.5 OHM 1% 50PPM 1/2W CMF5516R500FHEB

Description
RES 16.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 16.5ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1% 50PPM 1/2W - CMF5516R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1% 50PPM 1/2W
CMF5516R500FHEB
RES 16.5 OHM 1% 50PPM 1/2W CMF5516R500FHEB
RES 16.5ohm 1% 50PPM 1/2W

RES 16.5ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF16.5HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.5HFCT-ND
Through Hole Resistors CMF16.5HFCT-ND
16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF16.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.5HFTR-ND
Through Hole Resistors CMF16.5HFTR-ND
16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5 1% T-2 Eb E3 Vishay - 68P2024 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5 1% T-2 Eb E3 Vishay
68P2024
Cmf-55 16.5 1% T-2 Eb E3 Vishay 68P2024
CMF-55 16.5 1% T-2 EB e3

CMF-55 16.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R500FHEB CMF16.5HFCT-ND 68P2024
Product Name RES 16.5 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 16.5 1% T-2 Eb E3 Vishay
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details