Vishay Intertechnology, Inc. RES 178 OHM 1/2W 0.5% AXIAL CMF55178R00DHEA

Description
RES 178ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 178ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/2W 0.5% AXIAL - CMF55178R00DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/2W 0.5% AXIAL
CMF55178R00DHEA
RES 178 OHM 1/2W 0.5% AXIAL CMF55178R00DHEA
RES 178ohm 1/2W 0.5% AXIAL

RES 178ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178R00DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178R00DHEA-ND
Through Hole Resistors CMF55178R00DHEA-ND
178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178 .5% T-2 Ea E3 Vishay - 68P2336 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178 .5% T-2 Ea E3 Vishay
68P2336
Cmf-55 178 .5% T-2 Ea E3 Vishay 68P2336
CMF-55 178 .5% T-2 EA e3

CMF-55 178 .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178R00DHEA CMF55178R00DHEA-ND 68P2336
Product Name RES 178 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 178 .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178 ohms 178 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers