Vishay Intertechnology, Inc. RES 16.7K OHM 1/2W 0.5% AXIAL CMF5516K700DHR6

Description
RES 16.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.7Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.7K OHM 1/2W 0.5% AXIAL - CMF5516K700DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.7K OHM 1/2W 0.5% AXIAL
CMF5516K700DHR6
RES 16.7K OHM 1/2W 0.5% AXIAL CMF5516K700DHR6
RES 16.7Kohm 1/2W 0.5% AXIAL

RES 16.7Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K700DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K700DHR6-ND
Through Hole Resistors CMF5516K700DHR6-ND
16.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.7 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516K700DHR6 CMF5516K700DHR6-ND
Product Name RES 16.7K OHM 1/2W 0.5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details