Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K900DHR6

Description
16.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K900DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K900DHR6-ND
Through Hole Resistors CMF5516K900DHR6-ND
16.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.9K OHM 1/2W 0.5% AXIAL - CMF5516K900DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 0.5% AXIAL
CMF5516K900DHR6
RES 16.9K OHM 1/2W 0.5% AXIAL CMF5516K900DHR6
RES 16.9Kohm 1/2W 0.5% AXIAL

RES 16.9Kohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,16.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9028 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9028
Resistor,metal Film,16.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9028
Resistor,Metal Film,16.9KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,16.9KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K900DHR6-ND CMF5516K900DHR6 40C9028
Product Name Through Hole Resistors RES 16.9K OHM 1/2W 0.5% AXIAL Resistor,metal Film,16.9Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers