Vishay Intertechnology, Inc. RES 174K OHM 1/2W 1% AXIAL CMF55174K00FHRE

Description
RES 174Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FHRE
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FHRE
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174K00FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FHRE-ND
Through Hole Resistors CMF55174K00FHRE-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C9290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C9290
Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C9290
Resistor,Metal Film,174KOhms,250WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,174KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00FHRE CMF55174K00FHRE-ND 40C9290
Product Name RES 174K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,174Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details