Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00FKR670

Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00FKR670-ND
Through Hole Resistors CMF55174K00FKR670-ND
174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 1% AXIAL - CMF55174K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 1% AXIAL
CMF55174K00FKR670
RES 174K OHM 1/2W 1% AXIAL CMF55174K00FKR670
RES 174Kohm 1/2W 1% AXIAL

RES 174Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 174K 1% T-1 Re6 Vishay - 68P2278 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 174K 1% T-1 Re6 Vishay
68P2278
Cmf-55-70 174K 1% T-1 Re6 Vishay 68P2278
CMF-55-70 174K 1% T-1 RE6

CMF-55-70 174K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00FKR670-ND CMF55174K00FKR670 68P2278
Product Name Through Hole Resistors RES 174K OHM 1/2W 1% AXIAL Cmf-55-70 174K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details