Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF5516K900FKEK

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 16.9Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 16.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF5516K900FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5516K900FKEK
Vishay/DaleMetal Film Resistors - CMF5516K900FKEK
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 16.9Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 16.9Kohms 1%

Supplier's Site
Through-Hole Resistor - 53-CMF5516K900FKEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CMF5516K900FKEK
Through-Hole Resistor 53-CMF5516K900FKEK
Metal Film Resistors - Through Hole 1/4watt 16.9Kohms 1% Product overview: CMF5516K900FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5516K900FKEK can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 16.9Kohms 1% Product overview: CMF5516K900FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5516K900FKEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5516K900FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5516K900FKEK-ND
Through Hole Resistors 541-CMF5516K900FKEK-ND
16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.9K 1% T-1 Ek E3 Vishay - 48P6116 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9K 1% T-1 Ek E3 Vishay
48P6116
Cmf-55 16.9K 1% T-1 Ek E3 Vishay 48P6116
CMF-55 16.9K 1% T-1 EK e3

CMF-55 16.9K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5516K900FKEK 53-CMF5516K900FKEK 541-CMF5516K900FKEK-ND 48P6116
Product Name Vishay/DaleMetal Film Resistors - Through-Hole Resistor Through Hole Resistors Cmf-55 16.9K 1% T-1 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details