Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% AXIAL CMF55178K00FKRE

Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% AXIAL - CMF55178K00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% AXIAL
CMF55178K00FKRE
RES 178K OHM 1/2W 1% AXIAL CMF55178K00FKRE
RES 178Kohm 1/2W 1% AXIAL

RES 178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00FKRE-ND
Through Hole Resistors CMF55178K00FKRE-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55178K00FKRE CMF55178K00FKRE-ND
Product Name RES 178K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details