Vishay Intertechnology, Inc. Through Hole Resistors CMF55170R00FKBF

Description
170 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
170 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55170R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55170R00FKBF-ND
Through Hole Resistors CMF55170R00FKBF-ND
170 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

170 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 170 OHM 1/2W 1% AXIAL - CMF55170R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 170 OHM 1/2W 1% AXIAL
CMF55170R00FKBF
RES 170 OHM 1/2W 1% AXIAL CMF55170R00FKBF
RES 170ohm 1/2W 1% AXIAL

RES 170ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 170 1% T-1 B14 Vishay - 68P2247 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 170 1% T-1 B14 Vishay
68P2247
Cmf-55 170 1% T-1 B14 Vishay 68P2247
CMF-55 170 1% T-1 B14

CMF-55 170 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55170R00FKBF-ND CMF55170R00FKBF 68P2247
Product Name Through Hole Resistors RES 170 OHM 1/2W 1% AXIAL Cmf-55 170 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 170 ohms 170 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details