Vishay Intertechnology, Inc. Through Hole Resistors CMF5516R500DHR6

Description
16.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R500DHR6-ND
Through Hole Resistors CMF5516R500DHR6-ND
16.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.5 OHM 1/2W 0.5% AXIAL - CMF5516R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/2W 0.5% AXIAL
CMF5516R500DHR6
RES 16.5 OHM 1/2W 0.5% AXIAL CMF5516R500DHR6
RES 16.5ohm 1/2W 0.5% AXIAL

RES 16.5ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 16.5 .5% T-2 Re6 Vishay - 68P2023 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5 .5% T-2 Re6 Vishay
68P2023
Cmf-55 16.5 .5% T-2 Re6 Vishay 68P2023
CMF-55 16.5 .5% T-2 RE6

CMF-55 16.5 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R500DHR6-ND CMF5516R500DHR6 68P2023
Product Name Through Hole Resistors RES 16.5 OHM 1/2W 0.5% AXIAL Cmf-55 16.5 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16.5 ohms 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers