Vishay Intertechnology, Inc. RES 16.9K OHM 1/2W 0.5% AXIAL CMF5516K900DHRE

Description
RES 16.9Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/2W 0.5% AXIAL - CMF5516K900DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 0.5% AXIAL
CMF5516K900DHRE
RES 16.9K OHM 1/2W 0.5% AXIAL CMF5516K900DHRE
RES 16.9Kohm 1/2W 0.5% AXIAL

RES 16.9Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K900DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K900DHRE-ND
Through Hole Resistors CMF5516K900DHRE-ND
16.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.9K .5% T-2 R36 Vishay - 68P1984 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9K .5% T-2 R36 Vishay
68P1984
Cmf-55 16.9K .5% T-2 R36 Vishay 68P1984
CMF-55 16.9K .5% T-2 R36

CMF-55 16.9K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K900DHRE CMF5516K900DHRE-ND 68P1984
Product Name RES 16.9K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 16.9K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details