Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K00BEEB70

Description
174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K00BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00BEEB70-ND
Through Hole Resistors CMF55174K00BEEB70-ND
174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174K OHM 1/2W 0.1% AXIAL - CMF55174K00BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 0.1% AXIAL
CMF55174K00BEEB70
RES 174K OHM 1/2W 0.1% AXIAL CMF55174K00BEEB70
RES 174Kohm 1/2W 0.1% AXIAL

RES 174Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 174K .1% T-9 Eb E3 Vishay - 68P2262 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 174K .1% T-9 Eb E3 Vishay
68P2262
Cmf-55-70 174K .1% T-9 Eb E3 Vishay 68P2262
CMF-55-70 174K .1% T-9 EB e3

CMF-55-70 174K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00BEEB70-ND CMF55174K00BEEB70 68P2262
Product Name Through Hole Resistors RES 174K OHM 1/2W 0.1% AXIAL Cmf-55-70 174K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers