Vishay Intertechnology, Inc. Through Hole Resistors CMF55174R00FKEK

Description
174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174R00FKEK-ND
Through Hole Resistors CMF55174R00FKEK-ND
174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174 OHM 1/2W 1% AXIAL - CMF55174R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/2W 1% AXIAL
CMF55174R00FKEK
RES 174 OHM 1/2W 1% AXIAL CMF55174R00FKEK
RES 174ohm 1/2W 1% AXIAL

RES 174ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 174 1% T-1 Ek E3 Vishay - 48P6150 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174 1% T-1 Ek E3 Vishay
48P6150
Cmf-55 174 1% T-1 Ek E3 Vishay 48P6150
CMF-55 174 1% T-1 EK e3

CMF-55 174 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174R00FKEK-ND CMF55174R00FKEK 48P6150
Product Name Through Hole Resistors RES 174 OHM 1/2W 1% AXIAL Cmf-55 174 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 174 ohms 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details