Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% AXIAL CMF55178K00FKEA

Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% AXIAL - CMF55178K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% AXIAL
CMF55178K00FKEA
RES 178K OHM 1/2W 1% AXIAL CMF55178K00FKEA
RES 178Kohm 1/2W 1% AXIAL

RES 178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00FKEA-ND
Through Hole Resistors CMF55178K00FKEA-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 87K1967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
87K1967
Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 87K1967
Resistor,Metal Film,178KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,178KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178K00FKEA CMF55178K00FKEA-ND 87K1967
Product Name RES 178K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,178Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details