Vishay Intertechnology, Inc. RES 173K OHM 1/2W 0.1% AXIAL CMF55173K00BHEB

Description
RES 173Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 173Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 173K OHM 1/2W 0.1% AXIAL - CMF55173K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 173K OHM 1/2W 0.1% AXIAL
CMF55173K00BHEB
RES 173K OHM 1/2W 0.1% AXIAL CMF55173K00BHEB
RES 173Kohm 1/2W 0.1% AXIAL

RES 173Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55173K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55173K00BHEB-ND
Through Hole Resistors CMF55173K00BHEB-ND
173 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

173 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55173K00BHEB CMF55173K00BHEB-ND
Product Name RES 173K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 173000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details