Vishay Intertechnology, Inc. RES 16 OHM 1/2W 0.1% AXIAL CMF5516R000BEEB

Description
RES 16ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16 OHM 1/2W 0.1% AXIAL - CMF5516R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/2W 0.1% AXIAL
CMF5516R000BEEB
RES 16 OHM 1/2W 0.1% AXIAL CMF5516R000BEEB
RES 16ohm 1/2W 0.1% AXIAL

RES 16ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R000BEEB-ND
Through Hole Resistors CMF5516R000BEEB-ND
16 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16 .1% T-9 Eb E3 Vishay - 68P2011 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16 .1% T-9 Eb E3 Vishay
68P2011
Cmf-55 16 .1% T-9 Eb E3 Vishay 68P2011
CMF-55 16 .1% T-9 EB e3

CMF-55 16 .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R000BEEB CMF5516R000BEEB-ND 68P2011
Product Name RES 16 OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 16 .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16 ohms 16 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details