Vishay Intertechnology, Inc. RES 174.8K OHM 1/2W 1% AXIAL CMF55174K80FKBF

Description
RES 174.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 174.8Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174.8K OHM 1/2W 1% AXIAL - CMF55174K80FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174.8K OHM 1/2W 1% AXIAL
CMF55174K80FKBF
RES 174.8K OHM 1/2W 1% AXIAL CMF55174K80FKBF
RES 174.8Kohm 1/2W 1% AXIAL

RES 174.8Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174K80FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K80FKBF-ND
Through Hole Resistors CMF55174K80FKBF-ND
174.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174.8 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 174.8 Kohm, +/1 Percent, 100 Ppm Vishay - 40C9298 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 174.8 Kohm, +/1 Percent, 100 Ppm Vishay
40C9298
Cmf55, 174.8 Kohm, +/1 Percent, 100 Ppm Vishay 40C9298
CMF55, 174.8 kOhm, +/- 1 Percent, 100 ppm

CMF55, 174.8 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K80FKBF CMF55174K80FKBF-ND 40C9298
Product Name RES 174.8K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 174.8 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details