Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 0.1% AXIAL CMF5517K400BHEA

Description
RES 17.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 0.1% AXIAL - CMF5517K400BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 0.1% AXIAL
CMF5517K400BHEA
RES 17.4K OHM 1/2W 0.1% AXIAL CMF5517K400BHEA
RES 17.4Kohm 1/2W 0.1% AXIAL

RES 17.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400BHEA-ND
Through Hole Resistors CMF5517K400BHEA-ND
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.4K .1% T-2 Ea E3 Vishay - 68P2181 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4K .1% T-2 Ea E3 Vishay
68P2181
Cmf-55 17.4K .1% T-2 Ea E3 Vishay 68P2181
CMF-55 17.4K .1% T-2 EA e3

CMF-55 17.4K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400BHEA CMF5517K400BHEA-ND 68P2181
Product Name RES 17.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 17.4K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers