Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% AXIAL CMF55178K00FHEA

Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% AXIAL - CMF55178K00FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% AXIAL
CMF55178K00FHEA
RES 178K OHM 1/2W 1% AXIAL CMF55178K00FHEA
RES 178Kohm 1/2W 1% AXIAL

RES 178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00FHEA-ND
Through Hole Resistors CMF55178K00FHEA-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178K 1% T-2 Ea E3 Vishay - 68P2325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178K 1% T-2 Ea E3 Vishay
68P2325
Cmf-55 178K 1% T-2 Ea E3 Vishay 68P2325
CMF-55 178K 1% T-2 EA e3

CMF-55 178K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178K00FHEA CMF55178K00FHEA-ND 68P2325
Product Name RES 178K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 178K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details