Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K325BHR6

Description
17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K325BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K325BHR6-ND
Through Hole Resistors CMF5517K325BHR6-ND
17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.325K OHM 1/2W 0.1% AXIAL - CMF5517K325BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.325K OHM 1/2W 0.1% AXIAL
CMF5517K325BHR6
RES 17.325K OHM 1/2W 0.1% AXIAL CMF5517K325BHR6
RES 17.325Kohm 1/2W 0.1% AXIAL

RES 17.325Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 17.325K .1% T-2 Re6 Vishay - 68P2174 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.325K .1% T-2 Re6 Vishay
68P2174
Cmf-55 17.325K .1% T-2 Re6 Vishay 68P2174
CMF-55 17.325K .1% T-2 RE6

CMF-55 17.325K .1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K325BHR6-ND CMF5517K325BHR6 68P2174
Product Name Through Hole Resistors RES 17.325K OHM 1/2W 0.1% AXIAL Cmf-55 17.325K .1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details