Vishay Intertechnology, Inc. RES 16.5 OHM 1/2W 1% AXIAL CMF5516R500FHEK

Description
RES 16.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/2W 1% AXIAL - CMF5516R500FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/2W 1% AXIAL
CMF5516R500FHEK
RES 16.5 OHM 1/2W 1% AXIAL CMF5516R500FHEK
RES 16.5ohm 1/2W 1% AXIAL

RES 16.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516R500FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R500FHEK-ND
Through Hole Resistors CMF5516R500FHEK-ND
16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5 1% T-2 Ek E3 Vishay - 68P2025 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5 1% T-2 Ek E3 Vishay
68P2025
Cmf-55 16.5 1% T-2 Ek E3 Vishay 68P2025
CMF-55 16.5 1% T-2 EK e3

CMF-55 16.5 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R500FHEK CMF5516R500FHEK-ND 68P2025
Product Name RES 16.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16.5 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers