Vishay Intertechnology, Inc. Through Hole Resistors CMF55172K00BHEB

Description
172 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
172 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55172K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55172K00BHEB-ND
Through Hole Resistors CMF55172K00BHEB-ND
172 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

172 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 172K OHM 1/2W 0.1% AXIAL - CMF55172K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172K OHM 1/2W 0.1% AXIAL
CMF55172K00BHEB
RES 172K OHM 1/2W 0.1% AXIAL CMF55172K00BHEB
RES 172Kohm 1/2W 0.1% AXIAL

RES 172Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 172K .1% T-2 Eb E3 Vishay - 68P2250 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 172K .1% T-2 Eb E3 Vishay
68P2250
Cmf-55 172K .1% T-2 Eb E3 Vishay 68P2250
CMF-55 172K .1% T-2 EB e3

CMF-55 172K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55172K00BHEB-ND CMF55172K00BHEB 68P2250
Product Name Through Hole Resistors RES 172K OHM 1/2W 0.1% AXIAL Cmf-55 172K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers