Vishay Intertechnology, Inc. RES 178K OHM 1/2W 0.1% AXIAL CMF55178K00BHEB

Description
RES 178Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 0.1% AXIAL - CMF55178K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 0.1% AXIAL
CMF55178K00BHEB
RES 178K OHM 1/2W 0.1% AXIAL CMF55178K00BHEB
RES 178Kohm 1/2W 0.1% AXIAL

RES 178Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00BHEB-ND
Through Hole Resistors CMF55178K00BHEB-ND
178 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178K .1% T-2 Eb E3 Vishay - 68P2320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178K .1% T-2 Eb E3 Vishay
68P2320
Cmf-55 178K .1% T-2 Eb E3 Vishay 68P2320
CMF-55 178K .1% T-2 EB e3

CMF-55 178K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178K00BHEB CMF55178K00BHEB-ND 68P2320
Product Name RES 178K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 178K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756397 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details