Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K325BHBF

Description
17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K325BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K325BHBF-ND
Through Hole Resistors CMF5517K325BHBF-ND
17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.325 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.325K OHM 1/2W 0.1% AXIAL - CMF5517K325BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.325K OHM 1/2W 0.1% AXIAL
CMF5517K325BHBF
RES 17.325K OHM 1/2W 0.1% AXIAL CMF5517K325BHBF
RES 17.325Kohm 1/2W 0.1% AXIAL

RES 17.325Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 17.325K .1% T-2 B14 Vishay - 68P2169 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.325K .1% T-2 B14 Vishay
68P2169
Cmf-55 17.325K .1% T-2 B14 Vishay 68P2169
CMF-55 17.325K .1% T-2 B14

CMF-55 17.325K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K325BHBF-ND CMF5517K325BHBF 68P2169
Product Name Through Hole Resistors RES 17.325K OHM 1/2W 0.1% AXIAL Cmf-55 17.325K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers