Vishay Intertechnology, Inc. RES 178K OHM 1/2W 0.1% AXIAL CMF55178K00BEEK

Description
RES 178Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 0.1% AXIAL - CMF55178K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 0.1% AXIAL
CMF55178K00BEEK
RES 178K OHM 1/2W 0.1% AXIAL CMF55178K00BEEK
RES 178Kohm 1/2W 0.1% AXIAL

RES 178Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00BEEK-ND
Through Hole Resistors CMF55178K00BEEK-ND
178 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178K .1% T-9 Ek E3 Vishay - 68P2318 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178K .1% T-9 Ek E3 Vishay
68P2318
Cmf-55 178K .1% T-9 Ek E3 Vishay 68P2318
CMF-55 178K .1% T-9 EK e3

CMF-55 178K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178K00BEEK CMF55178K00BEEK-ND 68P2318
Product Name RES 178K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 178K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers