Vishay Intertechnology, Inc. RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FLBF

Description
RES 16.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/2W 1% AXIAL - CMF5516K500FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 1% AXIAL
CMF5516K500FLBF
RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FLBF
RES 16.5Kohm 1/2W 1% AXIAL

RES 16.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K500FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500FLBF-ND
Through Hole Resistors CMF5516K500FLBF-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5K 1% T-0 B14 Vishay - 68P1962 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K 1% T-0 B14 Vishay
68P1962
Cmf-55 16.5K 1% T-0 B14 Vishay 68P1962
CMF-55 16.5K 1% T-0 B14

CMF-55 16.5K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500FLBF CMF5516K500FLBF-ND 68P1962
Product Name RES 16.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 16.5K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1622957-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4220 ohms
View Details
2 suppliers