Vishay Intertechnology, Inc. RES 174K OHM 1/2W 0.1% AXIAL CMF55174K00BEEA70

Description
RES 174Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 174Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/2W 0.1% AXIAL - CMF55174K00BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/2W 0.1% AXIAL
CMF55174K00BEEA70
RES 174K OHM 1/2W 0.1% AXIAL CMF55174K00BEEA70
RES 174Kohm 1/2W 0.1% AXIAL

RES 174Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174K00BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K00BEEA70-ND
Through Hole Resistors CMF55174K00BEEA70-ND
174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 174K .1% T-9 Ea E3 Vishay - 68P2260 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 174K .1% T-9 Ea E3 Vishay
68P2260
Cmf-55-70 174K .1% T-9 Ea E3 Vishay 68P2260
CMF-55-70 174K .1% T-9 EA e3

CMF-55-70 174K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K00BEEA70 CMF55174K00BEEA70-ND 68P2260
Product Name RES 174K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 174K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details