Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K400BER6

Description
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K400BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400BER6-ND
Through Hole Resistors CMF5517K400BER6-ND
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 17.4K OHM 1/2W 0.1% AXIAL - CMF5517K400BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 0.1% AXIAL
CMF5517K400BER6
RES 17.4K OHM 1/2W 0.1% AXIAL CMF5517K400BER6
RES 17.4Kohm 1/2W 0.1% AXIAL

RES 17.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Resistor,metal Film,174Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9204 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,174Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9204
Resistor,metal Film,174Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9204
Resistor,Metal Film,174KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,174KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400BER6-ND CMF5517K400BER6 40C9204
Product Name Through Hole Resistors RES 17.4K OHM 1/2W 0.1% AXIAL Resistor,metal Film,174Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details