Vishay Intertechnology, Inc. Metal Film Resistors - CMF5516K700DHRE

Description
Metal Film Resistors - Through Hole CMF-55 16.7K .5% T-2 R36
Request a Quote
Description
Metal Film Resistors - Through Hole CMF-55 16.7K .5% T-2 R36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5516K700DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5516K700DHRE
Metal Film Resistors - CMF5516K700DHRE
Metal Film Resistors - Through Hole CMF-55 16.7K .5% T-2 R36

Metal Film Resistors - Through Hole CMF-55 16.7K .5% T-2 R36

Supplier's Site
Cmf-55 16.7K .5% T-2 R36 Vishay - 68P1974 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.7K .5% T-2 R36 Vishay
68P1974
Cmf-55 16.7K .5% T-2 R36 Vishay 68P1974
CMF-55 16.7K .5% T-2 R36

CMF-55 16.7K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5516K700DHRE 68P1974
Product Name Metal Film Resistors - Cmf-55 16.7K .5% T-2 R36 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C150J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details