Vishay Intertechnology, Inc. RES 16.9K OHM 1/2W 1% AXIAL CMF5516K900FHEB

Description
RES 16.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/2W 1% AXIAL - CMF5516K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 1% AXIAL
CMF5516K900FHEB
RES 16.9K OHM 1/2W 1% AXIAL CMF5516K900FHEB
RES 16.9Kohm 1/2W 1% AXIAL

RES 16.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF16.9KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.9KHFCT-ND
Through Hole Resistors CMF16.9KHFCT-ND
16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF16.9KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF16.9KHFTR-ND
Through Hole Resistors CMF16.9KHFTR-ND
16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W Resistor - 53-CMF5516K900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16.9kR 1/2W 1% Axial Through-Hole Resistor Product overview: CMF5516K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5516K900FHEB can be used for catalog matching and distributor lookup.

16.9kR 1/2W 1% Axial Through-Hole Resistor Product overview: CMF5516K900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5516K900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55 16.9K 1% T-2 Eb E3 Vishay - 68P1985 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9K 1% T-2 Eb E3 Vishay
68P1985
Cmf-55 16.9K 1% T-2 Eb E3 Vishay 68P1985
CMF-55 16.9K 1% T-2 EB e3

CMF-55 16.9K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5516K900FHEB CMF16.9KHFCT-ND 53-CMF5516K900FHEB 68P1985
Product Name RES 16.9K OHM 1/2W 1% AXIAL Through Hole Resistors 2W Resistor Cmf-55 16.9K 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms 16900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details