Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K500BEEA

Description
16.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K500BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500BEEA-ND
Through Hole Resistors CMF5516K500BEEA-ND
16.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.5K OHM 1/2W 0.1% AXIAL - CMF5516K500BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 0.1% AXIAL
CMF5516K500BEEA
RES 16.5K OHM 1/2W 0.1% AXIAL CMF5516K500BEEA
RES 16.5Kohm 1/2W 0.1% AXIAL

RES 16.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 16.5K .1% T-9 Ea E3 Vishay - 68P1947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K .1% T-9 Ea E3 Vishay
68P1947
Cmf-55 16.5K .1% T-9 Ea E3 Vishay 68P1947
CMF-55 16.5K .1% T-9 EA e3

CMF-55 16.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500BEEA-ND CMF5516K500BEEA 68P1947
Product Name Through Hole Resistors RES 16.5K OHM 1/2W 0.1% AXIAL Cmf-55 16.5K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers