Vishay Intertechnology, Inc. RES 174 OHM 1/2W 0.5% AXIAL CMF55174R00DHR6

Description
RES 174ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 174ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/2W 0.5% AXIAL - CMF55174R00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/2W 0.5% AXIAL
CMF55174R00DHR6
RES 174 OHM 1/2W 0.5% AXIAL CMF55174R00DHR6
RES 174ohm 1/2W 0.5% AXIAL

RES 174ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55174R00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174R00DHR6-ND
Through Hole Resistors CMF55174R00DHR6-ND
174 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 174 .5% T-2 Re6 Vishay - 68P2301 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 174 .5% T-2 Re6 Vishay
68P2301
Cmf-55 174 .5% T-2 Re6 Vishay 68P2301
CMF-55 174 .5% T-2 RE6

CMF-55 174 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174R00DHR6 CMF55174R00DHR6-ND 68P2301
Product Name RES 174 OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 174 .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 174 ohms 174 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details