Vishay Intertechnology, Inc. Through Hole Resistors CMF5517K400BHEK

Description
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5517K400BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400BHEK-ND
Through Hole Resistors CMF5517K400BHEK-ND
17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5517K400BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5517K400BHEK
Metal Film Resistors - CMF5517K400BHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 17.4K .1% T-2 Ek E3 Vishay - 68P2183 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4K .1% T-2 Ek E3 Vishay
68P2183
Cmf-55 17.4K .1% T-2 Ek E3 Vishay 68P2183
CMF-55 17.4K .1% T-2 EK e3

CMF-55 17.4K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400BHEK-ND CMF5517K400BHEK 68P2183
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 17.4K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details