Vishay Intertechnology, Inc. 178 OHM 2W Resistor CMF55178R00FHEB

Description
RES 178 OHM 1/2W 1% AXIAL Product overview: CMF55178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55178R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 178 OHM 1/2W 1% AXIAL Product overview: CMF55178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55178R00FHEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
178 OHM 2W Resistor - 53-CMF55178R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
178 OHM 2W Resistor
53-CMF55178R00FHEB
178 OHM 2W Resistor 53-CMF55178R00FHEB
RES 178 OHM 1/2W 1% AXIAL Product overview: CMF55178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55178R00FHEB can be used for catalog matching and distributor lookup.

RES 178 OHM 1/2W 1% AXIAL Product overview: CMF55178R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 178 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 178 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55178R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 178 OHM 1/2W 1% AXIAL - CMF55178R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/2W 1% AXIAL
CMF55178R00FHEB
RES 178 OHM 1/2W 1% AXIAL CMF55178R00FHEB
RES 178ohm 1/2W 1% AXIAL

RES 178ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF55178R00FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55178R00FHEBCT-ND
Through Hole Resistors 541-CMF55178R00FHEBCT-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF55178R00FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF55178R00FHEBTR-ND
Through Hole Resistors 541-CMF55178R00FHEBTR-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-CMF55178R00FHEB CMF55178R00FHEB 541-CMF55178R00FHEBCT-ND
Product Name 178 OHM 2W Resistor RES 178 OHM 1/2W 1% AXIAL Through Hole Resistors
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers