Vishay Intertechnology, Inc. RES 178K OHM 1/2W 0.5% AXIAL CMF55178K00DHEB

Description
RES 178Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 0.5% AXIAL - CMF55178K00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 0.5% AXIAL
CMF55178K00DHEB
RES 178K OHM 1/2W 0.5% AXIAL CMF55178K00DHEB
RES 178Kohm 1/2W 0.5% AXIAL

RES 178Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00DHEB-ND
Through Hole Resistors CMF55178K00DHEB-ND
178 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178K .5% T-2 Eb E3 Vishay - 68P2323 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178K .5% T-2 Eb E3 Vishay
68P2323
Cmf-55 178K .5% T-2 Eb E3 Vishay 68P2323
CMF-55 178K .5% T-2 EB e3

CMF-55 178K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178K00DHEB CMF55178K00DHEB-ND 68P2323
Product Name RES 178K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 178K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details