Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K480BHEB

Description
16.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K480BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K480BHEB-ND
Through Hole Resistors CMF5516K480BHEB-ND
16.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.48 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.48K OHM 1/2W 0.1% AXIAL - CMF5516K480BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.48K OHM 1/2W 0.1% AXIAL
CMF5516K480BHEB
RES 16.48K OHM 1/2W 0.1% AXIAL CMF5516K480BHEB
RES 16.48Kohm 1/2W 0.1% AXIAL

RES 16.48Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 16.48K .1% T-2 Eb E3 Vishay - 68P1944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.48K .1% T-2 Eb E3 Vishay
68P1944
Cmf-55 16.48K .1% T-2 Eb E3 Vishay 68P1944
CMF-55 16.48K .1% T-2 EB e3

CMF-55 16.48K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K480BHEB-ND CMF5516K480BHEB 68P1944
Product Name Through Hole Resistors RES 16.48K OHM 1/2W 0.1% AXIAL Cmf-55 16.48K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details