Vishay Intertechnology, Inc. RES 17.4K OHM 1/2W 0.5% AXIAL CMF5517K400DHEA

Description
RES 17.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/2W 0.5% AXIAL - CMF5517K400DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/2W 0.5% AXIAL
CMF5517K400DHEA
RES 17.4K OHM 1/2W 0.5% AXIAL CMF5517K400DHEA
RES 17.4Kohm 1/2W 0.5% AXIAL

RES 17.4Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K400DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K400DHEA-ND
Through Hole Resistors CMF5517K400DHEA-ND
17.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.4 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.4K .5% T-2 Ea E3 Vishay - 68P2184 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.4K .5% T-2 Ea E3 Vishay
68P2184
Cmf-55 17.4K .5% T-2 Ea E3 Vishay 68P2184
CMF-55 17.4K .5% T-2 EA e3

CMF-55 17.4K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K400DHEA CMF5517K400DHEA-ND 68P2184
Product Name RES 17.4K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 17.4K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details