Vishay Intertechnology, Inc. RES 173K OHM 1/2W 0.1% AXIAL CMF55173K00BHEK

Description
RES 173Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 173Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 173K OHM 1/2W 0.1% AXIAL - CMF55173K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 173K OHM 1/2W 0.1% AXIAL
CMF55173K00BHEK
RES 173K OHM 1/2W 0.1% AXIAL CMF55173K00BHEK
RES 173Kohm 1/2W 0.1% AXIAL

RES 173Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55173K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55173K00BHEK-ND
Through Hole Resistors CMF55173K00BHEK-ND
173 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

173 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 173K .1% T-2 Ek E3 Vishay - 68P2255 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 173K .1% T-2 Ek E3 Vishay
68P2255
Cmf-55 173K .1% T-2 Ek E3 Vishay 68P2255
CMF-55 173K .1% T-2 EK e3

CMF-55 173K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55173K00BHEK CMF55173K00BHEK-ND 68P2255
Product Name RES 173K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 173K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 173000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details