Vishay Intertechnology, Inc. RES 17.2K OHM 1/2W 0.1% AXIAL CMF5517K200BEBF

Description
RES 17.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 17.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.2K OHM 1/2W 0.1% AXIAL - CMF5517K200BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.2K OHM 1/2W 0.1% AXIAL
CMF5517K200BEBF
RES 17.2K OHM 1/2W 0.1% AXIAL CMF5517K200BEBF
RES 17.2Kohm 1/2W 0.1% AXIAL

RES 17.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5517K200BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5517K200BEBF-ND
Through Hole Resistors CMF5517K200BEBF-ND
17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

17.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 17.2K .1% T-9 B14 Vishay - 68P2165 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 17.2K .1% T-9 B14 Vishay
68P2165
Cmf-55 17.2K .1% T-9 B14 Vishay 68P2165
CMF-55 17.2K .1% T-9 b14

CMF-55 17.2K .1% T-9 b14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5517K200BEBF CMF5517K200BEBF-ND 68P2165
Product Name RES 17.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 17.2K .1% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details