Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K900BHEK

Description
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K900BHEK-ND
Through Hole Resistors CMF5516K900BHEK-ND
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.9K OHM 1/2W 0.1% AXIAL - CMF5516K900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 0.1% AXIAL
CMF5516K900BHEK
RES 16.9K OHM 1/2W 0.1% AXIAL CMF5516K900BHEK
RES 16.9Kohm 1/2W 0.1% AXIAL

RES 16.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 16.9K .1% T-2 Ek E3 Vishay - 68P1981 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.9K .1% T-2 Ek E3 Vishay
68P1981
Cmf-55 16.9K .1% T-2 Ek E3 Vishay 68P1981
CMF-55 16.9K .1% T-2 EK e3

CMF-55 16.9K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K900BHEK-ND CMF5516K900BHEK 68P1981
Product Name Through Hole Resistors RES 16.9K OHM 1/2W 0.1% AXIAL Cmf-55 16.9K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details