Vishay Intertechnology, Inc. RES 178K OHM 1/2W 1% AXIAL CMF55178K00FKEB

Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178K OHM 1/2W 1% AXIAL - CMF55178K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178K OHM 1/2W 1% AXIAL
CMF55178K00FKEB
RES 178K OHM 1/2W 1% AXIAL CMF55178K00FKEB
RES 178Kohm 1/2W 1% AXIAL

RES 178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55178K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178K00FKEB-ND
Through Hole Resistors CMF55178K00FKEB-ND
178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 178K 1% T-1 Eb E3 Vishay - 48P6152 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 178K 1% T-1 Eb E3 Vishay
48P6152
Cmf-55 178K 1% T-1 Eb E3 Vishay 48P6152
CMF-55 178K 1% T-1 EB e3

CMF-55 178K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178K00FKEB CMF55178K00FKEB-ND 48P6152
Product Name RES 178K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 178K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 178000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details