Vishay Intertechnology, Inc. RES 16.4K OHM 1/2W 0.1% AXIAL CMF5516K400BEEB70

Description
RES 16.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.4K OHM 1/2W 0.1% AXIAL - CMF5516K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.4K OHM 1/2W 0.1% AXIAL
CMF5516K400BEEB70
RES 16.4K OHM 1/2W 0.1% AXIAL CMF5516K400BEEB70
RES 16.4Kohm 1/2W 0.1% AXIAL

RES 16.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K400BEEB70-ND
Through Hole Resistors CMF5516K400BEEB70-ND
16.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 16.4K .1% T-9 Eb E3 Vishay - 68P1941 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 16.4K .1% T-9 Eb E3 Vishay
68P1941
Cmf-55-70 16.4K .1% T-9 Eb E3 Vishay 68P1941
CMF-55-70 16.4K .1% T-9 EB e3

CMF-55-70 16.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K400BEEB70 CMF5516K400BEEB70-ND 68P1941
Product Name RES 16.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 16.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details