Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K500DHEA

Description
16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K500DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500DHEA-ND
Through Hole Resistors CMF5516K500DHEA-ND
16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.5K OHM 1/2W 0.5% AXIAL - CMF5516K500DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 0.5% AXIAL
CMF5516K500DHEA
RES 16.5K OHM 1/2W 0.5% AXIAL CMF5516K500DHEA
RES 16.5Kohm 1/2W 0.5% AXIAL

RES 16.5Kohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 16.5K .5% T-2 Ea E3 Vishay - 68P1954 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K .5% T-2 Ea E3 Vishay
68P1954
Cmf-55 16.5K .5% T-2 Ea E3 Vishay 68P1954
CMF-55 16.5K .5% T-2 EA e3

CMF-55 16.5K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500DHEA-ND CMF5516K500DHEA 68P1954
Product Name Through Hole Resistors RES 16.5K OHM 1/2W 0.5% AXIAL Cmf-55 16.5K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers